OMEGA Engineering, Inc. Roller Surface Thermocouple Probes 88000 Probes

Description
Model 88008(*) Micro-sensor probe, designed for precise measurements of small surface areas, such as transistors and integrated circuits. Small contact surface area of 0.040 x 0.118" for fast response. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88009(*) Thin-body type probe designed to measure the surface of the bottom of narrow gaps or slits, like that of a plate heater. 260C (500F) max. service temperature. Note: element not replaceable. Model 88013(*) Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures. Note: element not replaceable. Model 88014(*) Right angle version of the 88013. Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures. Note: element not replaceable. Model 88104(*) Right angle version of the 88008, with unique lateral spring design and small contact surface area. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88301(*) Suitable for measuring internal temperatures of semi-solid materials, such as rubbers, plastics, clay, as well as for liquid measurements. Tapered stainless steel sheath with 480C (900F) max service temperature. Note: element not replaceable. Model 88305(*) Measure temperatures in moving air, with drilled sheath protect the thermocouple, while exposing it to air flow. 0.5 to 20 second response time (depending on air velocity). 480C (900F) max service temperature. Note: element not replaceable. Model 88306(*) Pointed tip design, ideal for measuring soft and semi-frozen material, molten plastics and rubbers. 4" sheath, with 6 to 20 s response time. 500C (930F) max service temperature. Note: element not replaceable. Model 88307(*) Longer version of the 88306, with 12" sheath. Note: element not replaceable. Model 88308(*) Specially designed fine hypodermic needle probe, least likely to disturb the surrounding insertion area. 6 to 20 second response time, 205C (400F) max. service temperature. Note: element not replaceable.
Description
Model 88008(*) Micro-sensor probe, designed for precise measurements of small surface areas, such as transistors and integrated circuits. Small contact surface area of 0.040 x 0.118" for fast response. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88009(*) Thin-body type probe designed to measure the surface of the bottom of narrow gaps or slits, like that of a plate heater. 260C (500F) max. service temperature. Note: element not replaceable. Model 88013(*) Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures. Note: element not replaceable. Model 88014(*) Right angle version of the 88013. Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures. Note: element not replaceable. Model 88104(*) Right angle version of the 88008, with unique lateral spring design and small contact surface area. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88301(*) Suitable for measuring internal temperatures of semi-solid materials, such as rubbers, plastics, clay, as well as for liquid measurements. Tapered stainless steel sheath with 480C (900F) max service temperature. Note: element not replaceable. Model 88305(*) Measure temperatures in moving air, with drilled sheath protect the thermocouple, while exposing it to air flow. 0.5 to 20 second response time (depending on air velocity). 480C (900F) max service temperature. Note: element not replaceable. Model 88306(*) Pointed tip design, ideal for measuring soft and semi-frozen material, molten plastics and rubbers. 4" sheath, with 6 to 20 s response time. 500C (930F) max service temperature. Note: element not replaceable. Model 88307(*) Longer version of the 88306, with 12" sheath. Note: element not replaceable. Model 88308(*) Specially designed fine hypodermic needle probe, least likely to disturb the surrounding insertion area. 6 to 20 second response time, 205C (400F) max. service temperature. Note: element not replaceable.

Suppliers

Company
Product
Description
Supplier Links
Roller Surface Thermocouple Probes - 88000  Probes - OMEGA Engineering, Inc.
Norwalk, CT, USA
Roller Surface Thermocouple Probes
88000 Probes
Roller Surface Thermocouple Probes 88000 Probes
Model 88008(*) Micro-sensor probe, designed for precise measurements of small surface areas, such as transistors and integrated circuits. Small contact surface area of 0.040 x 0.118" for fast response. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88009(*) Thin-body type probe designed to measure the surface of the bottom of narrow gaps or slits, like that of a plate heater. 260C (500F) max. service temperature. Note: element not replaceable. Model 88013(*) Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures. Note: element not replaceable. Model 88014(*) Right angle version of the 88013. Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures. Note: element not replaceable. Model 88104(*) Right angle version of the 88008, with unique lateral spring design and small contact surface area. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88301(*) Suitable for measuring internal temperatures of semi-solid materials, such as rubbers, plastics, clay, as well as for liquid measurements. Tapered stainless steel sheath with 480C (900F) max service temperature. Note: element not replaceable. Model 88305(*) Measure temperatures in moving air, with drilled sheath protect the thermocouple, while exposing it to air flow. 0.5 to 20 second response time (depending on air velocity). 480C (900F) max service temperature. Note: element not replaceable. Model 88306(*) Pointed tip design, ideal for measuring soft and semi-frozen material, molten plastics and rubbers. 4" sheath, with 6 to 20 s response time. 500C (930F) max service temperature. Note: element not replaceable. Model 88307(*) Longer version of the 88306, with 12" sheath. Note: element not replaceable. Model 88308(*) Specially designed fine hypodermic needle probe, least likely to disturb the surrounding insertion area. 6 to 20 second response time, 205C (400F) max. service temperature. Note: element not replaceable.

Model 88008(*)
Micro-sensor probe, designed for precise measurements of small surface areas, such as transistors and integrated circuits. Small contact surface area of 0.040 x 0.118" for fast response. 400C (750F) max. surface temperature.
Note: element not replaceable.
Model 88009(*)
Thin-body type probe designed to measure the surface of the bottom of narrow gaps or slits, like that of a plate heater. 260C (500F) max. service temperature.
Note: element not replaceable.
Model 88013(*)
Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures.
Note: element not replaceable.
Model 88014(*)
Right angle version of the 88013. Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures.
Note: element not replaceable.
Model 88104(*)
Right angle version of the 88008, with unique lateral spring design and small contact surface area. 400C (750F) max. surface temperature.
Note: element not replaceable.
Model 88301(*)
Suitable for measuring internal temperatures of semi-solid materials, such as rubbers, plastics, clay, as well as for liquid measurements. Tapered stainless steel sheath with 480C (900F) max service temperature.
Note: element not replaceable.
Model 88305(*)
Measure temperatures in moving air, with drilled sheath protect the thermocouple, while exposing it to air flow. 0.5 to 20 second response time (depending on air velocity). 480C (900F) max service temperature.
Note: element not replaceable.
Model 88306(*)
Pointed tip design, ideal for measuring soft and semi-frozen material, molten plastics and rubbers. 4" sheath, with 6 to 20 s response time. 500C (930F) max service temperature.
Note: element not replaceable.
Model 88307(*)
Longer version of the 88306, with 12" sheath.
Note: element not replaceable.
Model 88308(*)
Specially designed fine hypodermic needle probe, least likely to disturb the surrounding insertion area. 6 to 20 second response time, 205C (400F) max. service temperature.
Note: element not replaceable.

Buy Now
Surface and Insertion Probes - 88000  Probes - OMEGA Engineering, Inc.
Norwalk, CT, USA
Surface and Insertion Probes
88000 Probes
Surface and Insertion Probes 88000 Probes
Model 88008(*) Micro-sensor probe, designed for precise measurements of small surface areas, such as transistors and integrated circuits. Small contact surface area of 0.040 x 0.118" for fast response. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88009(*) Thin-body type probe designed to measure the surface of the bottom of narrow gaps or slits, like that of a plate heater. 260C (500F) max. service temperature. Note: element not replaceable. Model 88013(*) Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures. Note: element not replaceable. Model 88014(*) Right angle version of the 88013. Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures. Note: element not replaceable. Model 88104(*) Right angle version of the 88008, with unique lateral spring design and small contact surface area. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88301(*) Suitable for measuring internal temperatures of semi-solid materials, such as rubbers, plastics, clay, as well as for liquid measurements. Tapered stainless steel sheath with 480C (900F) max service temperature. Note: element not replaceable. Model 88305(*) Measure temperatures in moving air, with drilled sheath protect the thermocouple, while exposing it to air flow. 0.5 to 20 second response time (depending on air velocity). 480C (900F) max service temperature. Note: element not replaceable. Model 88306(*) Pointed tip design, ideal for measuring soft and semi-frozen material, molten plastics and rubbers. 4" sheath, with 6 to 20 s response time. 500C (930F) max service temperature. Note: element not replaceable. Model 88307(*) Longer version of the 88306, with 12" sheath. Note: element not replaceable. Model 88308(*) Specially designed fine hypodermic needle probe, least likely to disturb the surrounding insertion area. 6 to 20 second response time, 205C (400F) max. service temperature. Note: element not replaceable.

Model 88008(*)
Micro-sensor probe, designed for precise measurements of small surface areas, such as transistors and integrated circuits. Small contact surface area of 0.040 x 0.118" for fast response. 400C (750F) max. surface temperature.
Note: element not replaceable.
Model 88009(*)
Thin-body type probe designed to measure the surface of the bottom of narrow gaps or slits, like that of a plate heater. 260C (500F) max. service temperature.
Note: element not replaceable.
Model 88013(*)
Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures.
Note: element not replaceable.
Model 88014(*)
Right angle version of the 88013. Fast-response spring-loaded compact tip probe, for measurements to 815C (1500F). Surface pad made from 400 series stainless steel. 0.187" dia. surface area. Not designed for long-term exposure to high temperatures.
Note: element not replaceable.
Model 88104(*)
Right angle version of the 88008, with unique lateral spring design and small contact surface area. 400C (750F) max. surface temperature.
Note: element not replaceable.
Model 88301(*)
Suitable for measuring internal temperatures of semi-solid materials, such as rubbers, plastics, clay, as well as for liquid measurements. Tapered stainless steel sheath with 480C (900F) max service temperature.
Note: element not replaceable.
Model 88305(*)
Measure temperatures in moving air, with drilled sheath protect the thermocouple, while exposing it to air flow. 0.5 to 20 second response time (depending on air velocity). 480C (900F) max service temperature.
Note: element not replaceable.
Model 88306(*)
Pointed tip design, ideal for measuring soft and semi-frozen material, molten plastics and rubbers. 4" sheath, with 6 to 20 s response time. 500C (930F) max service temperature.
Note: element not replaceable.
Model 88307(*)
Longer version of the 88306, with 12" sheath.
Note: element not replaceable.
Model 88308(*)
Specially designed fine hypodermic needle probe, least likely to disturb the surrounding insertion area. 6 to 20 second response time, 205C (400F) max. service temperature.
Note: element not replaceable.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. OMEGA Engineering, Inc.
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 88000 Probes 88000 Probes
Product Name Roller Surface Thermocouple Probes Surface and Insertion Probes
Sensed Temperature ? to 401 F (? to 205 C) ? to 1499 F (? to 815 C)
Base, Noble and Refractory Metal Type E (optional feature); K (optional feature) E (optional feature); K (optional feature)
Element Configuration Single Element Single Element
Probe Configuration Roller or Moving Probe Straight Probe (optional feature); Penetration (Needle) Probe (optional feature); Air Probe (optional feature); Angled Probe (optional feature); Surface (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Conax Sensor Probes with 90° Bends -  - Conax Technologies
Specs
Probe Configuration Angled Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
View Details
Explosion-Proof Thermocouple Assemblies - Hazardous Location -  - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
 - 7888703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Drop Probe; Other (Special Purpose); Narrow
View Details