Bruel & Kjaer Vibration and Sound 8315

Description
The 8315 is vibration and sound equipment from Bruel & Kjaer. Additional Features: Sensitivity: 10 pC/ms-2, +/- 5% Type of accelerometer: Charge Measuring range (peak): 20.000 ms-2 Resonant frequency (typical): 28 kHz Frequency Response +10%: 1 Hz to 10 kHz Shock Limit: 10000 ms-2 Sinusoidal Vibration Limit: 5000 ms-2 Temperature range: -196 to +260 ° C Mounting size: 3 x M4 The 8315 Accelerometer is designed for permanent vibration monitoring installations in a wide variety of applications. It is intended as a general-purpose monitoring transducer. It may be used in areas where there is radiation. Significant reduction of transient temperature and base strain outputs, maintaining a high mounted resonance and operating temperature is achieved using a "shear" construction.
Description
The 8315 is vibration and sound equipment from Bruel & Kjaer. Additional Features: Sensitivity: 10 pC/ms-2, +/- 5% Type of accelerometer: Charge Measuring range (peak): 20.000 ms-2 Resonant frequency (typical): 28 kHz Frequency Response +10%: 1 Hz to 10 kHz Shock Limit: 10000 ms-2 Sinusoidal Vibration Limit: 5000 ms-2 Temperature range: -196 to +260 ° C Mounting size: 3 x M4 The 8315 Accelerometer is designed for permanent vibration monitoring installations in a wide variety of applications. It is intended as a general-purpose monitoring transducer. It may be used in areas where there is radiation. Significant reduction of transient temperature and base strain outputs, maintaining a high mounted resonance and operating temperature is achieved using a "shear" construction.

Suppliers

Company
Product
Description
Supplier Links
Vibration and Sound - 8315 - ValueTronics International, Inc.
Elgin, IL, USA
Vibration and Sound
8315
Vibration and Sound 8315
The 8315 is vibration and sound equipment from Bruel & Kjaer. Additional Features: Sensitivity: 10 pC/ms-2, +/- 5% Type of accelerometer: Charge Measuring range (peak): 20.000 ms-2 Resonant frequency (typical): 28 kHz Frequency Response +10%: 1 Hz to 10 kHz Shock Limit: 10000 ms-2 Sinusoidal Vibration Limit: 5000 ms-2 Temperature range: -196 to +260 ° C Mounting size: 3 x M4 The 8315 Accelerometer is designed for permanent vibration monitoring installations in a wide variety of applications. It is intended as a general-purpose monitoring transducer. It may be used in areas where there is radiation. Significant reduction of transient temperature and base strain outputs, maintaining a high mounted resonance and operating temperature is achieved using a "shear" construction.

The 8315 is vibration and sound equipment from Bruel & Kjaer.

Additional Features:

  • Sensitivity: 10 pC/ms-2, +/- 5%
  • Type of accelerometer: Charge
  • Measuring range (peak): 20.000 ms-2
  • Resonant frequency (typical): 28 kHz
  • Frequency Response +10%: 1 Hz to 10 kHz
  • Shock Limit: 10000 ms-2
  • Sinusoidal Vibration Limit: 5000 ms-2
  • Temperature range: -196 to +260 ° C
  • Mounting size: 3 x M4

The 8315 Accelerometer is designed for permanent vibration monitoring installations in a wide variety of applications. It is intended as a general-purpose monitoring transducer. It may be used in areas where there is radiation. Significant reduction of transient temperature and base strain outputs, maintaining a high mounted resonance and operating temperature is achieved using a "shear" construction.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 8315
Product Name Vibration and Sound
Unlock Full Specs
to access all available technical data