OMEGA ENGINEERING, INC.
70A-4-220V -- WARBLE TONE ALARM 220V OMEGA
OMEGA Engineering, Inc.
Warble Tone Alarm 220V Omega
70A-4-220V
Description
WARBLE TONE ALARM 220V
Description
WARBLE TONE ALARM 220V
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH2486 |
|
Product Name
|
Warble Tone Alarm 220V Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
131 SCFM (223 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
29 to 25 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
155 SCFM (263 m³/hr)
Nominal Voltage
24 volts
View Details