OMEGA Engineering, Inc. Pyrometer, 0-1370 Deg C/0-2500 Deg F, 2%; Meter Function Omega 7055-K-2500

Description
PYROMETER, 0-1370 DEG C/0-2500 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 1370°C, 0°F to 2500°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet
Description
PYROMETER, 0-1370 DEG C/0-2500 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 1370°C, 0°F to 2500°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrometer, 0-1370 Deg C/0-2500 Deg F, 2%; Meter Function Omega - 61AH2551 - Newark, An Avnet Company
Chicago, IL, United States
Pyrometer, 0-1370 Deg C/0-2500 Deg F, 2%; Meter Function Omega
61AH2551
Pyrometer, 0-1370 Deg C/0-2500 Deg F, 2%; Meter Function Omega 61AH2551
PYROMETER, 0-1370 DEG C/0-2500 DEG F, 2%; Meter Function:Temperature ; Meter Range:0°C to 1370°C, 0°F to 2500°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes

PYROMETER, 0-1370 DEG C/0-2500 DEG F, 2%; Meter Function:Temperature; Meter Range:0°C to 1370°C, 0°F to 2500°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 61AH2551
Product Name Pyrometer, 0-1370 Deg C/0-2500 Deg F, 2%; Meter Function Omega
Input Type Temperature; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2313892 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, Resistance, Potentiometer Signal, Voltage, Temperature
Width 92 mm (3.62 inch)
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details