OMEGA Engineering, Inc. Pyrometer, -60 To 110 Deg C; Meter Function Omega 7055-E-225

Description
PYROMETER, -60 TO 110 DEG C; Meter Function:Temperature ; Meter Range:-60°C to +110°C, -75°F to +225°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet
Description
PYROMETER, -60 TO 110 DEG C; Meter Function:Temperature ; Meter Range:-60°C to +110°C, -75°F to +225°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyrometer, -60 To 110 Deg C; Meter Function Omega - 61AH2537 - Newark, An Avnet Company
Chicago, IL, United States
Pyrometer, -60 To 110 Deg C; Meter Function Omega
61AH2537
Pyrometer, -60 To 110 Deg C; Meter Function Omega 61AH2537
PYROMETER, -60 TO 110 DEG C; Meter Function:Temperature ; Meter Range:-60°C to +110°C, -75°F to +225°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes

PYROMETER, -60 TO 110 DEG C; Meter Function:Temperature; Meter Range:-60°C to +110°C, -75°F to +225°F; Panel Cutout Height:4.53mm; Panel Cutout Width:5.66mm; Product Range:7000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 61AH2537
Product Name Pyrometer, -60 To 110 Deg C; Meter Function Omega
Input Type Temperature; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM383A-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details