OMEGA ENGINEERING, INC.
6400-0020 -- FUSE, 3/4 A SLO-BLO OMEGA
OMEGA Engineering, Inc.
Fuse, 3/4 A Slo-Blo Omega
6400-0020
Description
FUSE, 3/4 A SLO-BLO
Description
FUSE, 3/4 A SLO-BLO
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH2469 |
|
Product Name
|
Fuse, 3/4 A Slo-Blo Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
286 SCFM (486 m³/hr)
Bearings
Ball/Roller
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
13 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3 SCFM (5.1 m³/hr)
Maximum Static Pressure
0.1150 in H2O (0.2149 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
147 SCFM (250 m³/hr)
Maximum Sound Level
51 dbA
View Details