OMEGA Engineering, Inc. Thermocouples, Temperature Probes 5TC-TT-T-40-72

Description
INSULATED THERMOCOUPLE 5PK
Request a Quote Datasheet
Description
INSULATED THERMOCOUPLE 5PK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-5TC-TT-T-40-72-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-5TC-TT-T-40-72-ND
Thermocouples, Temperature Probes 5880-5TC-TT-T-40-72-ND
INSULATED THERMOCOUPLE 5PK

INSULATED THERMOCOUPLE 5PK

Buy Now Datasheet
Thermocouple Wire, Type T, 40Awg, 2M; Product Range Omega - 30AC8694 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type T, 40Awg, 2M; Product Range Omega
30AC8694
Thermocouple Wire, Type T, 40Awg, 2M; Product Range Omega 30AC8694
THERMOCOUPLE WIRE, TYPE T, 40AWG, 2M; Product Range:5TC Series; Length - Imperial:6.6ft; Length - Metric:2m; Thermocouple Wire Type:T; Wire Gauge:40AWG RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE T, 40AWG, 2M; Product Range:5TC Series; Length - Imperial:6.6ft; Length - Metric:2m; Thermocouple Wire Type:T; Wire Gauge:40AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-5TC-TT-T-40-72-ND 30AC8694
Product Name Thermocouples, Temperature Probes Thermocouple Wire, Type T, 40Awg, 2M; Product Range Omega
Sensed Temperature 32 to 300 F (0.0 to 149 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Sensors - 20034934-00 - TE Connectivity
Specs
Base, Noble and Refractory Metal Type E
View Details
Temperature Measurement in Universal Use, Mineral insulated thermocouple with cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Diameter or Width Range 0.0098 to 0.2362 inch (0.2500 to 6 mm)
View Details
Conax Speed Well Assembly -  - Conax Technologies
Specs
Sensed Temperature -300 to 2000 F (-184 to 1093 C)
Probe Configuration Straight Probe
Probe Features Available as an Assembly
View Details
Industrial Thermocouples Sheath with Leads and NPT Process Fitting - THERMOCOUPLE STYLES 23I/23P/24 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details