OMEGA Engineering, Inc. Thermocouples, Temperature Probes 5TC-TT-KI-36-2M

Description
5TC-TT-KI-36-2M
Request a Quote Datasheet
Description
5TC-TT-KI-36-2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-5TC-TT-KI-36-2M-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-5TC-TT-KI-36-2M-ND
Thermocouples, Temperature Probes 5880-5TC-TT-KI-36-2M-ND
5TC-TT-KI-36-2M

5TC-TT-KI-36-2M

Buy Now Datasheet
Thermocouple Wire, K, 36Awg, 6.6Ft; Product Range Omega - 80AC9153 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, K, 36Awg, 6.6Ft; Product Range Omega
80AC9153
Thermocouple Wire, K, 36Awg, 6.6Ft; Product Range Omega 80AC9153
THERMOCOUPLE WIRE, K, 36AWG, 6.6FT; Product Range:5TC Series; Length - Imperial:6.6ft; Length - Metric:2m; Thermocouple Wire Type:K; Wire Gauge:36AWG RoHS Compliant: Yes

THERMOCOUPLE WIRE, K, 36AWG, 6.6FT; Product Range:5TC Series; Length - Imperial:6.6ft; Length - Metric:2m; Thermocouple Wire Type:K; Wire Gauge:36AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-5TC-TT-KI-36-2M-ND 80AC9153
Product Name Thermocouples, Temperature Probes Thermocouple Wire, K, 36Awg, 6.6Ft; Product Range Omega
Sensed Temperature 32 to 500 F (0.0 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Tube & Wire Thermocouples - Style TTW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T
Probe Configuration Straight Probe; Angled Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details