INSULATED THERMOCOUPLE 5PK
THERMOCOUPLE WIRE, TYPE K, 40AWG, 1M; Product Range:5TC Series; Length - Imperial:3.3ft; Length - Metric:1m; Thermocouple Wire Type:K; Wire Gauge:40AWG RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-5TC-TT-K-40-36-ND | 30AC8682 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Wire, Type K, 40Awg, 1M; Product Range Omega |
| Sensed Temperature | 32 to 500 F (0.0 to 260 C) |