OMEGA Engineering, Inc. Thermocouples, Temperature Probes 5TC-TT-K-36-72

Description
INSULATED THERMOCOUPLE 5PK
Request a Quote Datasheet
Description
INSULATED THERMOCOUPLE 5PK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-5TC-TT-K-36-72-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-5TC-TT-K-36-72-ND
Thermocouples, Temperature Probes 5880-5TC-TT-K-36-72-ND
INSULATED THERMOCOUPLE 5PK

INSULATED THERMOCOUPLE 5PK

Buy Now Datasheet
Thermocouple Wire, Type K, 36Awg, 2M; Product Range Omega - 30AC8681 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 36Awg, 2M; Product Range Omega
30AC8681
Thermocouple Wire, Type K, 36Awg, 2M; Product Range Omega 30AC8681
THERMOCOUPLE WIRE, TYPE K, 36AWG, 2M; Product Range:5TC Series; Length - Imperial:6.6ft; Length - Metric:2m; Thermocouple Wire Type:K; Wire Gauge:36AWG RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE K, 36AWG, 2M; Product Range:5TC Series; Length - Imperial:6.6ft; Length - Metric:2m; Thermocouple Wire Type:K; Wire Gauge:36AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-5TC-TT-K-36-72-ND 30AC8681
Product Name Thermocouples, Temperature Probes Thermocouple Wire, Type K, 36Awg, 2M; Product Range Omega
Sensed Temperature 32 to 500 F (0.0 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Temperature Measurement in Liquids, Fuel thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
Diameter or Width Range 0.0197 inch (0.5000 mm)
View Details
 - 3429050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 1382 F (750 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
WirelessHART temperature sensor - TSP300-W - ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2192 F (-196 to 1200 C)
Application Options Explosion Proof; Splash Proof, Watertight or Direct Immersion
Base, Noble and Refractory Metal Type E; J; K; N
View Details