OMEGA ENGINEERING, INC.
5TC-TT-K-20-400 -- PFA INSULATED T/CS 5/PK OMEGA
OMEGA Engineering, Inc.
Pfa Insulated T/cs 5/pk Omega
5TC-TT-K-20-400
Description
PFA INSULATED T/CS 5/PK
Description
PFA INSULATED T/CS 5/PK
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH2141 |
|
Product Name
|
Pfa Insulated T/cs 5/pk Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
53 SCFM (90.09 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7.65 to 11.18 SCFM (13 to 19 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0713 to ? in H2O (0.1331 to ? Torr)
Maximum Sound Level
27.23 dbA
View Details