OMEGA Engineering, Inc. Thermocouples, Temperature Probes 5TC-TT-E-36-72

Description
INSULATED THERMOCOUPLE 5PK
Request a Quote Datasheet
Description
INSULATED THERMOCOUPLE 5PK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-5TC-TT-E-36-72-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-5TC-TT-E-36-72-ND
Thermocouples, Temperature Probes 5880-5TC-TT-E-36-72-ND
INSULATED THERMOCOUPLE 5PK

INSULATED THERMOCOUPLE 5PK

Buy Now Datasheet
Thermocouple Wire, Type E, 36Awg, 2M; Product Range Omega - 30AC8668 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type E, 36Awg, 2M; Product Range Omega
30AC8668
Thermocouple Wire, Type E, 36Awg, 2M; Product Range Omega 30AC8668
THERMOCOUPLE WIRE, TYPE E, 36AWG, 2M; Product Range:5TC Series; Length - Imperial:6.6ft; Length - Metric:2m; Thermocouple Wire Type:E; Wire Gauge:36AWG RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE E, 36AWG, 2M; Product Range:5TC Series; Length - Imperial:6.6ft; Length - Metric:2m; Thermocouple Wire Type:E; Wire Gauge:36AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-5TC-TT-E-36-72-ND 30AC8668
Product Name Thermocouples, Temperature Probes Thermocouple Wire, Type E, 36Awg, 2M; Product Range Omega
Sensed Temperature 32 to 500 F (0.0 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Base Metal Thermocouples - Style TCB - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe; Angled Probe
Sensor Termination Type Bare or Insulated Lead Wires
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details