OMEGA Engineering, Inc. Thermocouples, Temperature Probes 5TC-TT-E-36-36

Description
INSULATED THERMOCOUPLE 5PK
Request a Quote Datasheet
Description
INSULATED THERMOCOUPLE 5PK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-5TC-TT-E-36-36-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-5TC-TT-E-36-36-ND
Thermocouples, Temperature Probes 5880-5TC-TT-E-36-36-ND
INSULATED THERMOCOUPLE 5PK

INSULATED THERMOCOUPLE 5PK

Buy Now Datasheet
Thermocouple Wire, Type E, 36Awg, 1M; Product Range Omega - 30AC8667 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type E, 36Awg, 1M; Product Range Omega
30AC8667
Thermocouple Wire, Type E, 36Awg, 1M; Product Range Omega 30AC8667
THERMOCOUPLE WIRE, TYPE E, 36AWG, 1M; Product Range:5TC Series; Length - Imperial:3.3ft; Length - Metric:1m; Thermocouple Wire Type:E; Wire Gauge:36AWG RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE E, 36AWG, 1M; Product Range:5TC Series; Length - Imperial:3.3ft; Length - Metric:1m; Thermocouple Wire Type:E; Wire Gauge:36AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-5TC-TT-E-36-36-ND 30AC8667
Product Name Thermocouples, Temperature Probes Thermocouple Wire, Type E, 36Awg, 1M; Product Range Omega
Sensed Temperature 32 to 500 F (0.0 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

8 channels with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
Industrial Thermocouples Spring-Loaded Bayonet Mounting with STST Armor - THERMOCOUPLE/STYLE 71 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
Hazardous Location, Explosion-Proof-Approved, Thermocouple Assembly with Thermowells - XP04 - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details