INSULATED THERMOCOUPLE 5PK
WIRE THERMOCOUPLE, POLYIMIDE FILM INSULATED T/C S 5/PK; Product Range:5TC Series; Length - Imperial:3.3ft; Length - Metric:1m; Thermocouple Wire Type:K; Wire Gauge:24AWG RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-5TC-KK-K-24-36-ND | 30AC8661 |
| Product Name | Thermocouples, Temperature Probes | Wire Thermocouple, Polyimide Film Insulated T/c S 5/pk; Product Range Omega |
| Sensed Temperature | 32 to 500 F (0.0 to 260 C) |