OMEGA Engineering, Inc. Thermocouples, Temperature Probes 5TC-GG-K-30-120

Description
INSULATED THERMOCOUPLE 5PK
Request a Quote Datasheet
Description
INSULATED THERMOCOUPLE 5PK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-5TC-GG-K-30-120-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-5TC-GG-K-30-120-ND
Thermocouples, Temperature Probes 5880-5TC-GG-K-30-120-ND
INSULATED THERMOCOUPLE 5PK

INSULATED THERMOCOUPLE 5PK

Buy Now Datasheet
Thermocouple Wire, Type K, 30Awg, 3M; Product Range Omega - 30AC8655 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 30Awg, 3M; Product Range Omega
30AC8655
Thermocouple Wire, Type K, 30Awg, 3M; Product Range Omega 30AC8655
THERMOCOUPLE WIRE, TYPE K, 30AWG, 3M; Product Range:5TC Series; Length - Imperial:120"; Length - Metric:3m; Thermocouple Wire Type:K; Wire Gauge:30AWG RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE K, 30AWG, 3M; Product Range:5TC Series; Length - Imperial:120"; Length - Metric:3m; Thermocouple Wire Type:K; Wire Gauge:30AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-5TC-GG-K-30-120-ND 30AC8655
Product Name Thermocouples, Temperature Probes Thermocouple Wire, Type K, 30Awg, 3M; Product Range Omega
Sensed Temperature 32 to 900 F (0.0 to 482 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
8 channels with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
 - 282978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 842 F (450 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe; Surface
View Details