INSULATED THERMOCOUPLE 5PK
THERMOCOUPLE WIRE, TYPE J, 30AWG, 2M; Product Range:5TC Series; Length - Imperial:6.6ft; Length - Metric:2m; Thermocouple Wire Type:J; Wire Gauge:30AWG RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-5TC-GG-J-30-72-ND | 30AC8650 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Wire, Type J, 30Awg, 2M; Product Range Omega |
| Sensed Temperature | 32 to 599 F (0.0 to 315 C) |