INSULATED THERMOCOUPLE, READY-MA
THERMOCOUPLE, T TYPE, 1M, 260 DEG C; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Probe Length - Imperial:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-5SRTC-TT-T-40-36-ND | 30AC8644 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, T Type, 1M, 260 Deg C; Thermocouple Type Omega |
| Sensed Temperature | 32 to 300 F (0.0 to 149 C) | ? to 500 F (? to 260 C) |