OMEGA Engineering, Inc. Thermocouples, Temperature Probes 5SRTC-TT-T-36-72

Description
INSULATED THERMOCOUPLE, READY-MA
Request a Quote Datasheet
Description
INSULATED THERMOCOUPLE, READY-MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-5SRTC-TT-T-36-72-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-5SRTC-TT-T-36-72-ND
Thermocouples, Temperature Probes 5880-5SRTC-TT-T-36-72-ND
INSULATED THERMOCOUPLE, READY-MA

INSULATED THERMOCOUPLE, READY-MA

Buy Now Datasheet
Thermocouple, T Type, 2M, 260 Deg C; Thermocouple Type Omega - 30AC8643 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, T Type, 2M, 260 Deg C; Thermocouple Type Omega
30AC8643
Thermocouple, T Type, 2M, 260 Deg C; Thermocouple Type Omega 30AC8643
THERMOCOUPLE, T TYPE, 2M, 260 DEG C; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, T TYPE, 2M, 260 DEG C; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site
Thermocouple, Type T, 2M, 260Deg C Rohs Compliant Omega - 69AJ1249 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type T, 2M, 260Deg C Rohs Compliant Omega
69AJ1249
Thermocouple, Type T, 2M, 260Deg C Rohs Compliant Omega 69AJ1249
THERMOCOUPLE, TYPE T, 2M, 260DEG C ROHS COMPLIANT: YES

THERMOCOUPLE, TYPE T, 2M, 260DEG C ROHS COMPLIANT: YES

Supplier's Site
Thermocouple, Type T, 260Deg C, 2M; Thermocouple Type Omega - 09AH8379 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type T, 260Deg C, 2M; Thermocouple Type Omega
09AH8379
Thermocouple, Type T, 260Deg C, 2M; Thermocouple Type Omega 09AH8379
THERMOCOUPLE, TYPE T, 260DEG C, 2M; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:-; Lead Length:2mRoHS Compliant: Yes

THERMOCOUPLE, TYPE T, 260DEG C, 2M; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:-; Lead Length:2mRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-5SRTC-TT-T-36-72-ND 30AC8643 69AJ1249
Product Name Thermocouples, Temperature Probes Thermocouple, T Type, 2M, 260 Deg C; Thermocouple Type Omega Thermocouple, Type T, 2M, 260Deg C Rohs Compliant Omega
Sensed Temperature 32 to 302 F (0.0 to 150 C) ? to 500 F (? to 260 C)
Unlock Full Specs
to access all available technical data