OMEGA Engineering, Inc. Thermocouples, Temperature Probes 5SRTC-TT-K-30-72

Description
INSULATED THERMOCOUPLE, READY-MA
Request a Quote Datasheet
Description
INSULATED THERMOCOUPLE, READY-MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-5SRTC-TT-K-30-72-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-5SRTC-TT-K-30-72-ND
Thermocouples, Temperature Probes 5880-5SRTC-TT-K-30-72-ND
INSULATED THERMOCOUPLE, READY-MA

INSULATED THERMOCOUPLE, READY-MA

Buy Now Datasheet
Thermocouple, K Type, 2M, 260 Deg C; Thermocouple Type Omega - 30AC8632 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 2M, 260 Deg C; Thermocouple Type Omega
30AC8632
Thermocouple, K Type, 2M, 260 Deg C; Thermocouple Type Omega 30AC8632
THERMOCOUPLE, K TYPE, 2M, 260 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 2M, 260 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site
Thermocouple, K Type, 2M, 260 Deg C, Pk5; Thermocouple Type Omega - 30AK1128 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 2M, 260 Deg C, Pk5; Thermocouple Type Omega
30AK1128
Thermocouple, K Type, 2M, 260 Deg C, Pk5; Thermocouple Type Omega 30AK1128
THERMOCOUPLE, K TYPE, 2M, 260 DEG C, PK5; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length:2m; Product Range:5SRTC Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 2M, 260 DEG C, PK5; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length:2m; Product Range:5SRTC Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-5SRTC-TT-K-30-72-ND 30AC8632 30AK1128
Product Name Thermocouples, Temperature Probes Thermocouple, K Type, 2M, 260 Deg C; Thermocouple Type Omega Thermocouple, K Type, 2M, 260 Deg C, Pk5; Thermocouple Type Omega
Sensed Temperature 896 F (480 C) ? to 500 F (? to 260 C) ? to 500 F (? to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 3428899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details