OMEGA Engineering, Inc. Thermocouples, Temperature Probes 5SRTC-TT-K-30-36

Description
INSULATED THERMOCOUPLE, READY-MA
Request a Quote Datasheet
Description
INSULATED THERMOCOUPLE, READY-MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-5SRTC-TT-K-30-36-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-5SRTC-TT-K-30-36-ND
Thermocouples, Temperature Probes 5880-5SRTC-TT-K-30-36-ND
INSULATED THERMOCOUPLE, READY-MA

INSULATED THERMOCOUPLE, READY-MA

Buy Now Datasheet
Thermocouple, K Type, 1M, 260 Deg C; Thermocouple Type Omega - 30AC8631 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 1M, 260 Deg C; Thermocouple Type Omega
30AC8631
Thermocouple, K Type, 1M, 260 Deg C; Thermocouple Type Omega 30AC8631
THERMOCOUPLE, K TYPE, 1M, 260 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 1M, 260 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-5SRTC-TT-K-30-36-ND 30AC8631
Product Name Thermocouples, Temperature Probes Thermocouple, K Type, 1M, 260 Deg C; Thermocouple Type Omega
Sensed Temperature 32 to 500 F (0.0 to 260 C) ? to 500 F (? to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Melt Bolt Thermocouples - Style TMB - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T
Probe Configuration Straight Probe; Flexible Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details