OMEGA Engineering, Inc. Thermocouples, Temperature Probes 5SRTC-TT-J-24-72

Description
INSULATED THERMOCOUPLE, READY-MA
Request a Quote Datasheet
Description
INSULATED THERMOCOUPLE, READY-MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-5SRTC-TT-J-24-72-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-5SRTC-TT-J-24-72-ND
Thermocouples, Temperature Probes 5880-5SRTC-TT-J-24-72-ND
INSULATED THERMOCOUPLE, READY-MA

INSULATED THERMOCOUPLE, READY-MA

Buy Now Datasheet
Thermocouple, J Type, 2M, 260 Deg C; Thermocouple Type Omega - 30AC8623 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, J Type, 2M, 260 Deg C; Thermocouple Type Omega
30AC8623
Thermocouple, J Type, 2M, 260 Deg C; Thermocouple Type Omega 30AC8623
THERMOCOUPLE, J TYPE, 2M, 260 DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, J TYPE, 2M, 260 DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-5SRTC-TT-J-24-72-ND 30AC8623
Product Name Thermocouples, Temperature Probes Thermocouple, J Type, 2M, 260 Deg C; Thermocouple Type Omega
Sensed Temperature 32 to 500 F (0.0 to 260 C) ? to 500 F (? to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Melt Bolt Thermocouple -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
View Details
8-channel thermocouple extension with Lemo connectors FFA / PCA -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details