OMEGA Engineering, Inc. Thermocouples, Temperature Probes 5SRTC-GG-K-20-72

Description
INSULATED THERMOCOUPLE, READY-MA
Request a Quote Datasheet
Description
INSULATED THERMOCOUPLE, READY-MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-5SRTC-GG-K-20-72-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-5SRTC-GG-K-20-72-ND
Thermocouples, Temperature Probes 5880-5SRTC-GG-K-20-72-ND
INSULATED THERMOCOUPLE, READY-MA

INSULATED THERMOCOUPLE, READY-MA

Buy Now Datasheet
Thermocouple, K Type, 2M, 480 Deg C; Thermocouple Type Omega - 30AC8612 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 2M, 480 Deg C; Thermocouple Type Omega
30AC8612
Thermocouple, K Type, 2M, 480 Deg C; Thermocouple Type Omega 30AC8612
THERMOCOUPLE, K TYPE, 2M, 480 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 2M, 480 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site
Tc, Type K, 2M, 78.74, 480Deg C Rohs Compliant Omega - 75AJ0766 - Newark, An Avnet Company
Chicago, IL, United States
Tc, Type K, 2M, 78.74, 480Deg C Rohs Compliant Omega
75AJ0766
Tc, Type K, 2M, 78.74, 480Deg C Rohs Compliant Omega 75AJ0766
TC, TYPE K, 2M, 78.74", 480DEG C ROHS COMPLIANT: YES

TC, TYPE K, 2M, 78.74", 480DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-5SRTC-GG-K-20-72-ND 30AC8612 75AJ0766
Product Name Thermocouples, Temperature Probes Thermocouple, K Type, 2M, 480 Deg C; Thermocouple Type Omega Tc, Type K, 2M, 78.74, 480Deg C Rohs Compliant Omega
Sensed Temperature 896 F (480 C) ? to 896 F (? to 480 C)
Unlock Full Specs
to access all available technical data

Similar Products

1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type J
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details