OMEGA Engineering, Inc. Thermocouples, Temperature Probes 5SRTC-GG-K-20-36

Description
INSULATED THERMOCOUPLE, READY-MA
Request a Quote Datasheet
Description
INSULATED THERMOCOUPLE, READY-MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-5SRTC-GG-K-20-36-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-5SRTC-GG-K-20-36-ND
Thermocouples, Temperature Probes 5880-5SRTC-GG-K-20-36-ND
INSULATED THERMOCOUPLE, READY-MA

INSULATED THERMOCOUPLE, READY-MA

Buy Now Datasheet
Thermocouple, K Type, 1M, 480 Deg C; Thermocouple Type Omega - 30AC8611 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 1M, 480 Deg C; Thermocouple Type Omega
30AC8611
Thermocouple, K Type, 1M, 480 Deg C; Thermocouple Type Omega 30AC8611
THERMOCOUPLE, K TYPE, 1M, 480 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:-; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 1M, 480 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:480°C; Sensor Body Material:-; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site
Thermocouple, Type K, 900Mm, 480Deg C Rohs Compliant Omega - 69AJ1231 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 900Mm, 480Deg C Rohs Compliant Omega
69AJ1231
Thermocouple, Type K, 900Mm, 480Deg C Rohs Compliant Omega 69AJ1231
THERMOCOUPLE, TYPE K, 900MM, 480DEG C ROHS COMPLIANT: YES

THERMOCOUPLE, TYPE K, 900MM, 480DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-5SRTC-GG-K-20-36-ND 30AC8611 69AJ1231
Product Name Thermocouples, Temperature Probes Thermocouple, K Type, 1M, 480 Deg C; Thermocouple Type Omega Thermocouple, Type K, 900Mm, 480Deg C Rohs Compliant Omega
Sensed Temperature 32 to 900 F (0.0 to 482 C) ? to 896 F (? to 480 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Threaded Nozzle Thermocouple - Plastic -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Single Element
View Details
Conax Termination – Terminal Barrel with Lead Wire for Thermocouples (T4) -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
Sensitive Length 24 inch (610 mm)
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details