OMEGA Engineering, Inc. Thermocouples, Temperature Probes 5SC-TT-T-36-72

Description
INSULATED THERMOCOUPLE, READY-MA
Request a Quote Datasheet
Description
INSULATED THERMOCOUPLE, READY-MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-5SC-TT-T-36-72-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-5SC-TT-T-36-72-ND
Thermocouples, Temperature Probes 5880-5SC-TT-T-36-72-ND
INSULATED THERMOCOUPLE, READY-MA

INSULATED THERMOCOUPLE, READY-MA

Buy Now Datasheet
Thermocouple, T Type, 2M, 260 Deg C; Thermocouple Type Omega - 30AC8606 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, T Type, 2M, 260 Deg C; Thermocouple Type Omega
30AC8606
Thermocouple, T Type, 2M, 260 Deg C; Thermocouple Type Omega 30AC8606
THERMOCOUPLE, T TYPE, 2M, 260 DEG C; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, T TYPE, 2M, 260 DEG C; Thermocouple Type:T; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-5SC-TT-T-36-72-ND 30AC8606
Product Name Thermocouples, Temperature Probes Thermocouple, T Type, 2M, 260 Deg C; Thermocouple Type Omega
Sensed Temperature 32 to 302 F (0.0 to 150 C) ? to 500 F (? to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Measurement Technology, HV 4-channel thermocouple with PI (polyimide) insulated thermo channels type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1772 inch (4.5 mm)
View Details
Industrial - Themocouple - United Electric Controls Company
United Electric Controls Company
Specs
Sensed Temperature ? to 2282 F (? to 1250 C)
Sensor Termination Type Terminal Block (optional feature); Plug or Quick Connect (optional feature)
View Details
Explosion-Proof Thermocouple Assemblies - Hazardous Location -  - Pyromation
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details