INSULATED THERMOCOUPLE, READY-MA
THERMOCOUPLE, K TYPE, 2M, 260 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:80"; Lead Length - Metric:2m; Probe Length - Imperial:- RoHS Compliant: Yes
THERMOCOUPLE, TYPE K, 2M, 260DEG C ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thermocouple Temperature Probes | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-5SC-TT-K-40-72-ND | 30AC8602 | 69AJ1226 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, K Type, 2M, 260 Deg C; Thermocouple Type Omega | Thermocouple, Type K, 2M, 260Deg C Rohs Compliant Omega |
| Sensed Temperature | 32 to 500 F (0.0 to 260 C) | ? to 500 F (? to 260 C) |