OMEGA Engineering, Inc. Thermocouples, Temperature Probes 5SC-TT-K-40-36

Description
INSULATED THERMOCOUPLE, READY-MA
Request a Quote Datasheet
Description
INSULATED THERMOCOUPLE, READY-MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-5SC-TT-K-40-36-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-5SC-TT-K-40-36-ND
Thermocouples, Temperature Probes 5880-5SC-TT-K-40-36-ND
INSULATED THERMOCOUPLE, READY-MA

INSULATED THERMOCOUPLE, READY-MA

Buy Now Datasheet
Thermocouple, K Type, 1M, 260 Deg C; Thermocouple Type Omega - 30AC8601 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 1M, 260 Deg C; Thermocouple Type Omega
30AC8601
Thermocouple, K Type, 1M, 260 Deg C; Thermocouple Type Omega 30AC8601
THERMOCOUPLE, K TYPE, 1M, 260 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 1M, 260 DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-5SC-TT-K-40-36-ND 30AC8601
Product Name Thermocouples, Temperature Probes Thermocouple, K Type, 1M, 260 Deg C; Thermocouple Type Omega
Sensed Temperature 32 to 500 F (0.0 to 260 C) ? to 500 F (? to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

FEP-Coated Thermocouple Assemblies - Special Purpose -  - Pyromation
Specs
Sensed Temperature 74 to 260 F (23.33 to 127 C)
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature); T (optional feature)
Element Configuration Single Element
View Details
High Voltage Measurement Technology, HV 4-channel thermocouple as high temperature version type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -40 to 428 F (-40 to 220 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1732 inch (4.4 mm)
View Details
Temperature sensor - SensyTemp TSP300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature 2012 F (1100 C)
Application Options Explosion Proof (optional feature); Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type E; J; K; N; S; Other; L
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details