OMEGA ENGINEERING, INC.
5LSC-KK-E-24-36 -- OST SPOOL CAP T/CS 5/PK OMEGA
OMEGA Engineering, Inc.
Ost Spool Cap T/cs 5/pk Omega
5LSC-KK-E-24-36
Description
OST SPOOL CAP T/CS 5/PK
Description
OST SPOOL CAP T/CS 5/PK
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH1137 |
|
Product Name
|
Ost Spool Cap T/cs 5/pk Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
74.51 SCFM (127 m³/hr)
Maximum Sound Level
39 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
127 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3450 SCFM (5864 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details