OMEGA ENGINEERING, INC.
531925-4 -- TAC 386 ON/OFF SWITCH OMEGA
OMEGA Engineering, Inc.
Tac 386 On/off Switch Omega
531925-4
Description
TAC 386 ON/OFF SWITCH
Description
TAC 386 ON/OFF SWITCH
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH2392 |
|
Product Name
|
Tac 386 On/off Switch Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
44.5 SCFM (75.64 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10 to 13.53 SCFM (17 to 23 m³/hr)
Nominal Voltage
48 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.9642 to ? in H2O (1.8 to ? Torr)
Maximum Sound Level
53.1 dbA
View Details