OMEGA Engineering, Inc. Thin Film DIN Class B Elements 5 Pack RTD Elements

Description
OMEGA thin film DIN Class "B" RTD elements have a resistance tolerance of 100.00 0.12, 500.00 0.60, or 1000.00 1.20 at 0C, and they meet the requirements of IEC751. They are sold with 0.2 mm diameter by 10 mm long gold palladium leads. Series WS elements have a donut shape that provides for convenient surface attachment using a screw, rivet, or fastener. These elements can be used as is with controllers and instruments, or as part of a sensor assembly.
Datasheet
Description
OMEGA thin film DIN Class "B" RTD elements have a resistance tolerance of 100.00 0.12, 500.00 0.60, or 1000.00 1.20 at 0C, and they meet the requirements of IEC751. They are sold with 0.2 mm diameter by 10 mm long gold palladium leads. Series WS elements have a donut shape that provides for convenient surface attachment using a screw, rivet, or fastener. These elements can be used as is with controllers and instruments, or as part of a sensor assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film DIN Class B Elements - 5 Pack RTD Elements - OMEGA Engineering, Inc.
Norwalk, CT, USA
Thin Film DIN Class B Elements
5 Pack RTD Elements
Thin Film DIN Class B Elements 5 Pack RTD Elements
OMEGA thin film DIN Class "B" RTD elements have a resistance tolerance of 100.00 0.12, 500.00 0.60, or 1000.00 1.20 at 0C, and they meet the requirements of IEC751. They are sold with 0.2 mm diameter by 10 mm long gold palladium leads. Series WS elements have a donut shape that provides for convenient surface attachment using a screw, rivet, or fastener. These elements can be used as is with controllers and instruments, or as part of a sensor assembly.

OMEGA thin film DIN Class "B" RTD elements have a resistance tolerance of 100.00 0.12, 500.00 0.60, or 1000.00 1.20 at 0C, and they meet the requirements of IEC751. They are sold with 0.2 mm diameter by 10 mm long gold palladium leads. Series WS elements have a donut shape that provides for convenient surface attachment using a screw, rivet, or fastener. These elements can be used as is with controllers and instruments, or as part of a sensor assembly.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Resistive Temperature Devices (RTD) Elements
Product Number 5 Pack RTD Elements
Product Name Thin Film DIN Class B Elements
Operating Temperature -94 to 932 F (-70 to 500 C)
Nominal Resistance 100 to 1000 R0 @ 0° C
Technology Thin Film
Unlock Full Specs
to access all available technical data

Similar Products

MiniSens Pt100 1/5 IEC - P0K1.161.6W.K.010 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
Nominal Resistance 100 R0 @ 0° C
Technology Thin Film; (Platinum)
View Details
2 suppliers
RTD (Resistance Temperature Detector) - 223-NB-PTCO-234-ND - DigiKey
Specs
Operating Temperature -58 to 1112 F (-50 to 600 C)
View Details
Fiberglass Insulated Lead for RTDs - T2 - Conax Technologies
Specs
Operating Temperature 300 F (149 C)
Technology Wire Wound
Sensor Type Standard
View Details
RTD Sensors - 1365902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -58 to ? F (-50 to ? C)
Nominal Resistance 1000 R0 @ 0° C
Technology (Platinum)
View Details