OMEGA Engineering, Inc. Tc Wire, 24Awg, Type Kx, 7 X 32Awg; Thermocouple Wire Type Omega 4KX24SPP

Description
TC WIRE, 24AWG, TYPE KX, 7 X 32AWG; Thermocouple Wire Type:KX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Description
TC WIRE, 24AWG, TYPE KX, 7 X 32AWG; Thermocouple Wire Type:KX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tc Wire, 24Awg, Type Kx, 7 X 32Awg; Thermocouple Wire Type Omega - 50AC4800 - Newark, An Avnet Company
Chicago, IL, United States
Tc Wire, 24Awg, Type Kx, 7 X 32Awg; Thermocouple Wire Type Omega
50AC4800
Tc Wire, 24Awg, Type Kx, 7 X 32Awg; Thermocouple Wire Type Omega 50AC4800
TC WIRE, 24AWG, TYPE KX, 7 X 32AWG; Thermocouple Wire Type:KX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

TC WIRE, 24AWG, TYPE KX, 7 X 32AWG; Thermocouple Wire Type:KX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:7 x 32AWG; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 50AC4800
Product Name Tc Wire, 24Awg, Type Kx, 7 X 32Awg; Thermocouple Wire Type Omega
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 19″ length - A2331-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 19 inch (483 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 1314746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0433 inch (1.1 mm)
Length 0.9843 inch (25 mm)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details