OMEGA Engineering, Inc. Thermocouple Wire, 20Awg, Type Jx, Solid; Thermocouple Wire Type Omega 4JX20PP

Description
THERMOCOUPLE WIRE, 20AWG, TYPE JX, SOLID; Thermocouple Wire Type:JX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Description
THERMOCOUPLE WIRE, 20AWG, TYPE JX, SOLID; Thermocouple Wire Type:JX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, 20Awg, Type Jx, Solid; Thermocouple Wire Type Omega - 57J5044 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, 20Awg, Type Jx, Solid; Thermocouple Wire Type Omega
57J5044
Thermocouple Wire, 20Awg, Type Jx, Solid; Thermocouple Wire Type Omega 57J5044
THERMOCOUPLE WIRE, 20AWG, TYPE JX, SOLID; Thermocouple Wire Type:JX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, 20AWG, TYPE JX, SOLID; Thermocouple Wire Type:JX; Length - Imperial:-; Length - Metric:-; No. of Max Strands x Strand Size:Solid; Wire Gauge:20AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 57J5044
Product Name Thermocouple Wire, 20Awg, Type Jx, Solid; Thermocouple Wire Type Omega
Thermocouple Type JX
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 2394569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0394 inch (1 mm)
Length 5.91 inch (150 mm)
View Details
Con-O-Clad® Bulk Thermocouple Wire -  - Conax Technologies
Specs
Thermocouple Type E; K; N; B; S; R
Diameter 0.0390 to 0.2500 inch (0.9906 to 6.35 mm)
Insulation Material Mineral (e.g., Mica)
View Details
Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -40 to 1832 F (-40 to 1000 C)
View Details