OMEGA Engineering, Inc. Plug Cap Twist Lock 250V 15Amp Omega 4570-C

Description
PLUG CAP TWIST LOCK 250V 15AMP
Description
PLUG CAP TWIST LOCK 250V 15AMP

Suppliers

Company
Product
Description
Supplier Links
Plug Cap Twist Lock 250V 15Amp Omega - 61AH1007 - Newark, An Avnet Company
Chicago, IL, United States
Plug Cap Twist Lock 250V 15Amp Omega
61AH1007
Plug Cap Twist Lock 250V 15Amp Omega 61AH1007
PLUG CAP TWIST LOCK 250V 15AMP

PLUG CAP TWIST LOCK 250V 15AMP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 61AH1007
Product Name Plug Cap Twist Lock 250V 15Amp Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 12 VDC, 23.366 CFM, 3 Wire Leads, Speed Sensor (FG), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHHW14-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure 0.2520 in H2O (0.4708 Torr)
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
6010-11 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010M12BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details
Led 025 Extension Cable, Ac, 1M W/ 2 Connectors, Vde Stego - 24T1314 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details