OMEGA ENGINEERING, INC.
44004-G1/8-P-2 -- PIPE PLUG PROBE OMEGA
OMEGA Engineering, Inc.
Pipe Plug Probe Omega
44004-G1/8-P-2
Description
PIPE PLUG PROBE
Description
PIPE PLUG PROBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH0966 |
|
Product Name
|
Pipe Plug Probe Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
220 SCFM (374 m³/hr)
Maximum Sound Level
57.3 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
84.8 SCFM (144 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details