OMEGA Engineering, Inc. Precision Thermistor Elements 44000

Description
Thermistors are manufactured from oxides of nickel, manganese, iron, cobalt, magnesium, titanium and other metals. All are available epoxy encapsulated and color coded, with two 3" leads.Thermistors with 0.2 C interchangeability also are available encased in a 2" long waterproof PFA tube; order by adding 100 to the part number. For example: 44005 is a standard 3000 ohm thermistor; 44105 is a PFA-encased thermistor with the same temperature/resistan ce values. Stiff wire is placed in the tube so that, with slight finger pressure, it can be bent to any configuration. For PFA-encased thermistors, consult the factory.
Description
Thermistors are manufactured from oxides of nickel, manganese, iron, cobalt, magnesium, titanium and other metals. All are available epoxy encapsulated and color coded, with two 3" leads.Thermistors with 0.2 C interchangeability also are available encased in a 2" long waterproof PFA tube; order by adding 100 to the part number. For example: 44005 is a standard 3000 ohm thermistor; 44105 is a PFA-encased thermistor with the same temperature/resistan ce values. Stiff wire is placed in the tube so that, with slight finger pressure, it can be bent to any configuration. For PFA-encased thermistors, consult the factory.

Suppliers

Company
Product
Description
Supplier Links
Precision Thermistor Elements - 44000 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Precision Thermistor Elements
44000
Precision Thermistor Elements 44000
Thermistors are manufactured from oxides of nickel, manganese, iron, cobalt, magnesium, titanium and other metals. All are available epoxy encapsulated and color coded, with two 3" leads.Thermistors with 0.2 C interchangeability also are available encased in a 2" long waterproof PFA tube; order by adding 100 to the part number. For example: 44005 is a standard 3000 ohm thermistor; 44105 is a PFA-encased thermistor with the same temperature/resistan ce values. Stiff wire is placed in the tube so that, with slight finger pressure, it can be bent to any configuration. For PFA-encased thermistors, consult the factory.

Thermistors are manufactured from oxides of nickel, manganese, iron, cobalt, magnesium, titanium and other metals. All are available epoxy encapsulated and color coded, with two 3" leads.Thermistors with 0.2 C interchangeability also are available encased in a 2" long waterproof PFA tube; order by adding 100 to the part number. For example: 44005 is a standard 3000 ohm thermistor; 44105 is a PFA-encased thermistor with the same temperature/resistance values. Stiff wire is placed in the tube so that, with slight finger pressure, it can be bent to any configuration. For PFA-encased thermistors, consult the factory.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermistors
Product Number 44000
Product Name Precision Thermistor Elements
Package / Electrode Type Bead
Lead Style Radial
Coating Epoxy
Housing None (optional feature); Probe/Closed Tube (optional feature)
Features Interchangeable
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0113400230-115 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 6 to 12 ohms
Special Reference Temperature 115 C (239 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
95 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0108000250-95 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
PTC Thermistors - 2019-LT732ATTD102J3600TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details