Bruel & Kjaer Vibration and Sound 4393

Description
The 4393 is vibration and sound equipment from Bruel & Kjaer. Additional Features: Type 4370 is a piezoelectric, DeltaShear®, Unigain® accelerometer with top connector. Type 4370 features 10 – 32 UNF receptacle for output connection and can be mounted on the object by means of a 10 – 32 UNF threaded steel stud. Characteristics: This piezoelectric accelerometer may be treated as a charge source. Its sensitivity is expressed in terms of charge per unit acceleration (pC/g). The DeltaShear design involves three piezoelectric elements and three masses arranged in a triangular configuration around a triangular centre post. The ring prestresses the piezoelectric elements to give a high degree of linearity. The charge is collected between the housing and the clamping ring. The piezoelectric element used is a PZ 23 lead zirconate titanate element. The housing material is stainless steel.
Datasheet
Description
The 4393 is vibration and sound equipment from Bruel & Kjaer. Additional Features: Type 4370 is a piezoelectric, DeltaShear®, Unigain® accelerometer with top connector. Type 4370 features 10 – 32 UNF receptacle for output connection and can be mounted on the object by means of a 10 – 32 UNF threaded steel stud. Characteristics: This piezoelectric accelerometer may be treated as a charge source. Its sensitivity is expressed in terms of charge per unit acceleration (pC/g). The DeltaShear design involves three piezoelectric elements and three masses arranged in a triangular configuration around a triangular centre post. The ring prestresses the piezoelectric elements to give a high degree of linearity. The charge is collected between the housing and the clamping ring. The piezoelectric element used is a PZ 23 lead zirconate titanate element. The housing material is stainless steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration and Sound - 4393 - ValueTronics International, Inc.
Elgin, IL, USA
Vibration and Sound
4393
Vibration and Sound 4393
The 4393 is vibration and sound equipment from Bruel & Kjaer. Additional Features: Type 4370 is a piezoelectric, DeltaShear®, Unigain® accelerometer with top connector. Type 4370 features 10 – 32 UNF receptacle for output connection and can be mounted on the object by means of a 10 – 32 UNF threaded steel stud. Characteristics: This piezoelectric accelerometer may be treated as a charge source. Its sensitivity is expressed in terms of charge per unit acceleration (pC/g). The DeltaShear design involves three piezoelectric elements and three masses arranged in a triangular configuration around a triangular centre post. The ring prestresses the piezoelectric elements to give a high degree of linearity. The charge is collected between the housing and the clamping ring. The piezoelectric element used is a PZ 23 lead zirconate titanate element. The housing material is stainless steel.

The 4393 is vibration and sound equipment from Bruel & Kjaer.

Additional Features:

Type 4370 is a piezoelectric, DeltaShear®, Unigain® accelerometer with top connector. Type 4370 features 10 – 32 UNF receptacle for output connection and can be mounted on the object by means of a 10 – 32 UNF threaded steel stud.

Characteristics:

This piezoelectric accelerometer may be treated as a charge source. Its sensitivity is expressed in terms of charge per unit acceleration (pC/g).

The DeltaShear design involves three piezoelectric elements and three masses arranged in a triangular configuration around a triangular centre post. The ring prestresses the piezoelectric elements to give a high degree of linearity. The charge is collected between the housing and the clamping ring. The piezoelectric element used is a PZ 23 lead zirconate titanate element. The housing material is stainless steel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 4393
Product Name Vibration and Sound
Unlock Full Specs
to access all available technical data