Bruel & Kjaer Vibration and Sound 4392

Description
The 4392 is vibration and sound equipment from Bruel & Kjaer. Additional Features: Small, low mass accelerometer, Type 4374 Handle adapter with two orthogonal mounting holes Hand adapter with three orthogonal mounting holes Triaxial accelerometer built into rubber pad Complies with SAE J 1013 and ISO 7096 Uses: Field measurement of human hand-arm vibrations Field measurement of human whole-body vibration Test and measurement of passenger/work vehicles The Bruel & Kjaer 4392 Hand-Arm Transducer Set includes an Accelerometer Type 4374 and two adapters, Handle Adapter UA0894 and Hand Adapter UA 0891. The accelerometer is mounted on the adapters, which transmit the vibration from the hand to the accelerometer directly. This avoids the problem of mounting accelerometers on tool handles.
Datasheet
Description
The 4392 is vibration and sound equipment from Bruel & Kjaer. Additional Features: Small, low mass accelerometer, Type 4374 Handle adapter with two orthogonal mounting holes Hand adapter with three orthogonal mounting holes Triaxial accelerometer built into rubber pad Complies with SAE J 1013 and ISO 7096 Uses: Field measurement of human hand-arm vibrations Field measurement of human whole-body vibration Test and measurement of passenger/work vehicles The Bruel & Kjaer 4392 Hand-Arm Transducer Set includes an Accelerometer Type 4374 and two adapters, Handle Adapter UA0894 and Hand Adapter UA 0891. The accelerometer is mounted on the adapters, which transmit the vibration from the hand to the accelerometer directly. This avoids the problem of mounting accelerometers on tool handles.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration and Sound - 4392 - ValueTronics International, Inc.
Elgin, IL, USA
Vibration and Sound
4392
Vibration and Sound 4392
The 4392 is vibration and sound equipment from Bruel & Kjaer. Additional Features: Small, low mass accelerometer, Type 4374 Handle adapter with two orthogonal mounting holes Hand adapter with three orthogonal mounting holes Triaxial accelerometer built into rubber pad Complies with SAE J 1013 and ISO 7096 Uses: Field measurement of human hand-arm vibrations Field measurement of human whole-body vibration Test and measurement of passenger/work vehicles The Bruel & Kjaer 4392 Hand-Arm Transducer Set includes an Accelerometer Type 4374 and two adapters, Handle Adapter UA0894 and Hand Adapter UA 0891. The accelerometer is mounted on the adapters, which transmit the vibration from the hand to the accelerometer directly. This avoids the problem of mounting accelerometers on tool handles.

The 4392 is vibration and sound equipment from Bruel & Kjaer.

Additional Features:

  • Small, low mass accelerometer, Type 4374
  • Handle adapter with two orthogonal mounting holes
  • Hand adapter with three orthogonal mounting holes
  • Triaxial accelerometer built into rubber pad
  • Complies with SAE J 1013 and ISO 7096

Uses:

  • Field measurement of human hand-arm vibrations
  • Field measurement of human whole-body vibration
  • Test and measurement of passenger/work vehicles

The Bruel & Kjaer 4392 Hand-Arm Transducer Set includes an Accelerometer Type 4374 and two adapters, Handle Adapter UA0894 and Hand Adapter UA 0891. The accelerometer is mounted on the adapters, which transmit the vibration from the hand to the accelerometer directly. This avoids the problem of mounting accelerometers on tool handles.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 4392
Product Name Vibration and Sound
Unlock Full Specs
to access all available technical data

Similar Products