OMEGA ENGINEERING, INC.
4202APF2-DC -- DIGITAL CONTROLLER RTD OMEGA
OMEGA Engineering, Inc.
Digital Controller Rtd Omega
4202APF2-DC
Description
DIGITAL CONTROLLER RTD
Description
DIGITAL CONTROLLER RTD
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH0959 |
|
Product Name
|
Digital Controller Rtd Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
177 SCFM (301 m³/hr)
Nominal Voltage
230 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.7551 to ? in H2O (1.41 to ? Torr)
Maximum Sound Level
51.1 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6080 SCFM (10334 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details