OMEGA ENGINEERING, INC.
4202APF1-F -- DIGITAL CONTROLLER RTD OMEGA
OMEGA Engineering, Inc.
Digital Controller Rtd Omega
4202APF1-F
Description
DIGITAL CONTROLLER RTD
Description
DIGITAL CONTROLLER RTD
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH0956 |
|
Product Name
|
Digital Controller Rtd Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1972 to ? in H2O (0.3685 to ? Torr)
Maximum Sound Level
32.3 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
135 SCFM (230 m³/hr)
Nominal Voltage
24 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
7.77 inch (197 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
69.9 SCFM (119 m³/hr)
Maximum Static Pressure
0.9800 in H2O (1.83 Torr)
View Details