Bruel & Kjaer Vibration and Sound 4192

Description
The 4192 is vibration and sound equipment from Bruel & Kjaer. Additional Features: Sensitivity: 12.5mV/Pa Frequency: 3.15 Hz – 20 kHz Dynamic Range: 19 – 162 dB Temperature: –30 to +300°C (–22 to +572°F) Polarization: 200V Pressure-field microphones are optimised to have a flat frequency response in a pressure field. The microphones should be used for making measurements in small, closed couplers or close to hard, reflective surfaces. Type 4192 is suited for situations where a robust and stable pressure-field microphone is required.
Datasheet
Description
The 4192 is vibration and sound equipment from Bruel & Kjaer. Additional Features: Sensitivity: 12.5mV/Pa Frequency: 3.15 Hz – 20 kHz Dynamic Range: 19 – 162 dB Temperature: –30 to +300°C (–22 to +572°F) Polarization: 200V Pressure-field microphones are optimised to have a flat frequency response in a pressure field. The microphones should be used for making measurements in small, closed couplers or close to hard, reflective surfaces. Type 4192 is suited for situations where a robust and stable pressure-field microphone is required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration and Sound - 4192 - ValueTronics International, Inc.
Elgin, IL, USA
Vibration and Sound
4192
Vibration and Sound 4192
The 4192 is vibration and sound equipment from Bruel & Kjaer. Additional Features: Sensitivity: 12.5mV/Pa Frequency: 3.15 Hz – 20 kHz Dynamic Range: 19 – 162 dB Temperature: –30 to +300°C (–22 to +572°F) Polarization: 200V Pressure-field microphones are optimised to have a flat frequency response in a pressure field. The microphones should be used for making measurements in small, closed couplers or close to hard, reflective surfaces. Type 4192 is suited for situations where a robust and stable pressure-field microphone is required.

The 4192 is vibration and sound equipment from Bruel & Kjaer.

Additional Features:

  • Sensitivity: 12.5mV/Pa
  • Frequency: 3.15 Hz – 20 kHz
  • Dynamic Range: 19 – 162 dB
  • Temperature: –30 to +300°C (–22 to +572°F)
  • Polarization: 200V

Pressure-field microphones are optimised to have a flat frequency response in a pressure field. The microphones should be used for making measurements in small, closed couplers or close to hard, reflective surfaces. Type 4192 is suited for situations where a robust and stable pressure-field microphone is required.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 4192
Product Name Vibration and Sound
Unlock Full Specs
to access all available technical data

Similar Products