Bruel & Kjaer Vibration and Sound 4128-C

Description
The 4128-C is vibration and sound equipment from Bruel & Kjaer. Additional Features: Complies with ITU-T Rec. P.58, IEC60959 and ANSIS3, 36-1985 Highly representative mouth simulator with overload protection Supplied standardised Right Ear Simulator Type 4158C fulfils ITU-T P.57 and IEC60711 Optional Left Ear Simulator Type 4159C Note: Type 4159 C can be fitted to Head and Torso Simulators with serial number 1947214 or higher (from February 1997) Adjustable neck angle for realistic hands-free telephone measurements Supports almost all telephone handset designs, including handsets with antennas and asymmetrically mounted transducers. Positioning on both ears for left- and right-handed user simulations. Ear-centered reference point allow easy 3-D pivoting of telephone mouthpiece. The Bruel & Kjaer 4128-C Head and Torso Simulator is a mannequin with built-in ear and mouth simulators that provides a realistic reproduction of the acoustic properties of an average adult human head and torso. It is ideal for performance in-situ electroacoustic tests on: Telephone handsets (including mobile and cordless) Headsets Audio conference devices Microphones Headphones Hearing aids Hearing protectors Handset Positioner Type 4606 allows accurate and repeatable mounting of telephone handsets on HATS in both standardized and user-defined positions. This makes HATS into a state-of-the-art telephone test rig providing both an artificial mouth and ear with pinna for measurements according to ITU-T recommendations.
Datasheet
Description
The 4128-C is vibration and sound equipment from Bruel & Kjaer. Additional Features: Complies with ITU-T Rec. P.58, IEC60959 and ANSIS3, 36-1985 Highly representative mouth simulator with overload protection Supplied standardised Right Ear Simulator Type 4158C fulfils ITU-T P.57 and IEC60711 Optional Left Ear Simulator Type 4159C Note: Type 4159 C can be fitted to Head and Torso Simulators with serial number 1947214 or higher (from February 1997) Adjustable neck angle for realistic hands-free telephone measurements Supports almost all telephone handset designs, including handsets with antennas and asymmetrically mounted transducers. Positioning on both ears for left- and right-handed user simulations. Ear-centered reference point allow easy 3-D pivoting of telephone mouthpiece. The Bruel & Kjaer 4128-C Head and Torso Simulator is a mannequin with built-in ear and mouth simulators that provides a realistic reproduction of the acoustic properties of an average adult human head and torso. It is ideal for performance in-situ electroacoustic tests on: Telephone handsets (including mobile and cordless) Headsets Audio conference devices Microphones Headphones Hearing aids Hearing protectors Handset Positioner Type 4606 allows accurate and repeatable mounting of telephone handsets on HATS in both standardized and user-defined positions. This makes HATS into a state-of-the-art telephone test rig providing both an artificial mouth and ear with pinna for measurements according to ITU-T recommendations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration and Sound - 4128-C - ValueTronics International, Inc.
Elgin, IL, USA
Vibration and Sound
4128-C
Vibration and Sound 4128-C
The 4128-C is vibration and sound equipment from Bruel & Kjaer. Additional Features: Complies with ITU-T Rec. P.58, IEC60959 and ANSIS3, 36-1985 Highly representative mouth simulator with overload protection Supplied standardised Right Ear Simulator Type 4158C fulfils ITU-T P.57 and IEC60711 Optional Left Ear Simulator Type 4159C Note: Type 4159 C can be fitted to Head and Torso Simulators with serial number 1947214 or higher (from February 1997) Adjustable neck angle for realistic hands-free telephone measurements Supports almost all telephone handset designs, including handsets with antennas and asymmetrically mounted transducers. Positioning on both ears for left- and right-handed user simulations. Ear-centered reference point allow easy 3-D pivoting of telephone mouthpiece. The Bruel & Kjaer 4128-C Head and Torso Simulator is a mannequin with built-in ear and mouth simulators that provides a realistic reproduction of the acoustic properties of an average adult human head and torso. It is ideal for performance in-situ electroacoustic tests on: Telephone handsets (including mobile and cordless) Headsets Audio conference devices Microphones Headphones Hearing aids Hearing protectors Handset Positioner Type 4606 allows accurate and repeatable mounting of telephone handsets on HATS in both standardized and user-defined positions. This makes HATS into a state-of-the-art telephone test rig providing both an artificial mouth and ear with pinna for measurements according to ITU-T recommendations.

The 4128-C is vibration and sound equipment from Bruel & Kjaer.

Additional Features:

  • Complies with ITU-T Rec. P.58, IEC60959 and ANSIS3, 36-1985
  • Highly representative mouth simulator with overload protection
  • Supplied standardised Right Ear Simulator Type 4158C fulfils ITU-T P.57 and IEC60711
  • Optional Left Ear Simulator Type 4159C
    Note: Type 4159 C can be fitted to Head and Torso Simulators with serial number 1947214 or higher (from February 1997)
  • Adjustable neck angle for realistic hands-free telephone measurements
  • Supports almost all telephone handset designs, including handsets with antennas and asymmetrically mounted transducers.
  • Positioning on both ears for left- and right-handed user simulations.
  • Ear-centered reference point allow easy 3-D pivoting of telephone mouthpiece.

The Bruel & Kjaer 4128-C Head and Torso Simulator is a mannequin with built-in ear and mouth simulators that provides a realistic reproduction of the acoustic properties of an average adult human head and torso. It is ideal for performance in-situ electroacoustic tests on:

  • Telephone handsets (including mobile and cordless)
  • Headsets
  • Audio conference devices
  • Microphones
  • Headphones
  • Hearing aids
  • Hearing protectors

Handset Positioner Type 4606 allows accurate and repeatable mounting of telephone handsets on HATS in both standardized and user-defined positions. This makes HATS into a state-of-the-art telephone test rig providing both an artificial mouth and ear with pinna for measurements according to ITU-T recommendations.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Uncategorized Products
Product Number 4128-C
Product Name Vibration and Sound
Unlock Full Specs
to access all available technical data