OMEGA Engineering, Inc. Temperature, Process, Thermistor Meters 400B

Description
The 400B and 410B Series measure temperatures with laboratory accuracy. Signals from thermocouples, RTD’s and thermistors can be displayed with 1°, 0.1° or 0.01° resolution. High instrument accuracy is achieved with a superior combination of low noise analog-to-digital conversion, multi-segment linearization conformity and isolated electronics. The standard resolution version, the Model 400B, has a 1° resolution (0.1° with thermistor input). The higher resolution version, Model 410B, provides a 0.1°resolution (0.01° with thermistor input). A miniature "DIP" switch, easily accessible behind the front panel, makes the °C to °F conversion a snap. You can add one option card to either the Model 400B or 410B.
Datasheet
Description
The 400B and 410B Series measure temperatures with laboratory accuracy. Signals from thermocouples, RTD’s and thermistors can be displayed with 1°, 0.1° or 0.01° resolution. High instrument accuracy is achieved with a superior combination of low noise analog-to-digital conversion, multi-segment linearization conformity and isolated electronics. The standard resolution version, the Model 400B, has a 1° resolution (0.1° with thermistor input). The higher resolution version, Model 410B, provides a 0.1°resolution (0.01° with thermistor input). A miniature "DIP" switch, easily accessible behind the front panel, makes the °C to °F conversion a snap. You can add one option card to either the Model 400B or 410B.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature, Process, Thermistor Meters - 400B - OMEGA Engineering, Inc.
Norwalk, CT, USA
Temperature, Process, Thermistor Meters
400B
Temperature, Process, Thermistor Meters 400B
The 400B and 410B Series measure temperatures with laboratory accuracy. Signals from thermocouples, RTD’s and thermistors can be displayed with 1°, 0.1° or 0.01° resolution. High instrument accuracy is achieved with a superior combination of low noise analog-to-digital conversion, multi-segment linearization conformity and isolated electronics. The standard resolution version, the Model 400B, has a 1° resolution (0.1° with thermistor input). The higher resolution version, Model 410B, provides a 0.1°resolution (0.01° with thermistor input). A miniature "DIP" switch, easily accessible behind the front panel, makes the °C to °F conversion a snap. You can add one option card to either the Model 400B or 410B.

The 400B and 410B Series measure temperatures with laboratory accuracy. Signals from thermocouples, RTD’s and thermistors can be displayed with 1°, 0.1° or 0.01° resolution. High instrument accuracy is achieved with a superior combination of low noise analog-to-digital conversion, multi-segment linearization conformity and isolated electronics. The standard resolution version, the Model 400B, has a 1° resolution (0.1° with thermistor input). The higher resolution version, Model 410B, provides a 0.1°resolution (0.01° with thermistor input). A miniature "DIP" switch, easily accessible behind the front panel, makes the °C to °F conversion a snap. You can add one option card to either the Model 400B or 410B.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Temperature Controllers
Product Number 400B
Product Name Temperature, Process, Thermistor Meters
Control Limit
Form Factor Chassis
Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Micro Temperature and Time Controller - MT - Pelonis Technologies, Inc.
Specs
Control Limit
Temperature Heating
Type DC Voltage Inputs
View Details
Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Control Limit
Form Factor Chassis
Interface Digital Front Panel
View Details