OMEGA ENGINEERING, INC.
4002AJC-T -- DIGITAL CONTROLLER T/C OMEGA
OMEGA Engineering, Inc.
Digital Controller T/c Omega
4002AJC-T
Description
DIGITAL CONTROLLER T/C
Description
DIGITAL CONTROLLER T/C
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH0911 |
|
Product Name
|
Digital Controller T/c Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
2 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
27 to 21 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
709 SCFM (1205 m³/hr)
Maximum Sound Level
69 dbA
View Details