OMEGA Engineering, Inc. Socket-Weld Design Thermowell 385W

Description
Application: 260W series fits standard length 1/4" diameter elements. 385W series fits standard length 3/8" diameter elements. Connection: 3/4" or 1" nominal pipe size welding shoulder fits ASA welding fittings, flanges, etc. Wells for larger pipe size fittings are available upon request. Materials: Carbon Steel (C-1018); A.I.S.I. 304 & A.I.S.I. 316 are standard. Other materials are available upon request. Lagging Extension: When specifying lagging extension, choose a length which will permit the use of a standard element length. (See 260L and 385L lengths.)
Datasheet
Description
Application: 260W series fits standard length 1/4" diameter elements. 385W series fits standard length 3/8" diameter elements. Connection: 3/4" or 1" nominal pipe size welding shoulder fits ASA welding fittings, flanges, etc. Wells for larger pipe size fittings are available upon request. Materials: Carbon Steel (C-1018); A.I.S.I. 304 & A.I.S.I. 316 are standard. Other materials are available upon request. Lagging Extension: When specifying lagging extension, choose a length which will permit the use of a standard element length. (See 260L and 385L lengths.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket-Weld Design Thermowell - 385W - OMEGA Engineering, Inc.
Norwalk, CT, USA
Socket-Weld Design Thermowell
385W
Socket-Weld Design Thermowell 385W
Application: 260W series fits standard length 1/4" diameter elements. 385W series fits standard length 3/8" diameter elements. Connection: 3/4" or 1" nominal pipe size welding shoulder fits ASA welding fittings, flanges, etc. Wells for larger pipe size fittings are available upon request. Materials: Carbon Steel (C-1018); A.I.S.I. 304 & A.I.S.I. 316 are standard. Other materials are available upon request. Lagging Extension: When specifying lagging extension, choose a length which will permit the use of a standard element length. (See 260L and 385L lengths.)

Application:
260W series fits standard length 1/4" diameter elements. 385W series fits standard length 3/8" diameter elements.
Connection:
3/4" or 1" nominal pipe size welding shoulder fits ASA welding fittings, flanges, etc. Wells for larger pipe size fittings are available upon request.
Materials:
Carbon Steel (C-1018); A.I.S.I. 304 & A.I.S.I. 316 are standard. Other materials are available upon request.
Lagging Extension:
When specifying lagging extension, choose a length which will permit the use of a standard element length. (See 260L and 385L lengths.)

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermowells
Product Number 385W
Product Name Socket-Weld Design Thermowell
Barrel or Shank Style Straight Shank
Options Cap and Chain (optional feature)
Material of Construction Brass (optional feature); Carbon Steel (optional feature); Stainless Steel (optional feature)
Connection Means Socket-weld or Weld-in
Unlock Full Specs
to access all available technical data

Similar Products

Thermowells / Protection Tubes -  - United Electric Controls Company
United Electric Controls Company
Specs
Barrel or Shank Style Stepped Shank well (optional feature); Tapered Shank (optional feature)
Material of Construction Alloy Steel (optional feature); Aluminum (optional feature); Brass (optional feature); Carbon Steel (optional feature); Monel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
Connection Means Threaded
View Details
Heavy-Duty Threaded Thermowell - H6 Series - Pyromation
Specs
Barrel or Shank Style Tapered Shank
Options Cap and Chain (optional feature)
Material of Construction Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature); (Zirconium)
View Details
047-0014 Thermowells -  - Neo-Dyn
Specs
Barrel or Shank Style Tapered Shank
Material of Construction Stainless Steel
Thread Options 3/4" NPT (optional feature); 1" NPT (optional feature)
View Details
Thermowells - Series 55 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Barrel or Shank Style Straight Shank
Material of Construction Brass; Monel; Stainless Steel; Other Material; (Steel)
Connection Means Flanged
View Details