OMEGA Engineering, Inc. Heavy Duty Threaded Thermowell 385H

Description
Application: Standard length, 3/8" stem, bimetal thermometers. #14 gage thermocouple elements. Armored liquid-in-glass test thermometers. Other temperature-sensing elements having .377 in. maximum diameter. Connection Size: 1" NPT is standard. Other thread sizes are available upon request. Protective Coatings for Thermowells: • Resist Corrosion • For Chemical Baths • Color-Coded Sensors for Process Control •Available in PFA, Epoxy and other materials. Consult Sales Department for complete information Materials: Brass (ASTM B-16), Carbon Steel (C-1018), Stainless Steel A.I.S.I. 304 & A.I.S.I. 316, Monel. Wells are also available in special materials; prices on request.
Datasheet
Description
Application: Standard length, 3/8" stem, bimetal thermometers. #14 gage thermocouple elements. Armored liquid-in-glass test thermometers. Other temperature-sensing elements having .377 in. maximum diameter. Connection Size: 1" NPT is standard. Other thread sizes are available upon request. Protective Coatings for Thermowells: • Resist Corrosion • For Chemical Baths • Color-Coded Sensors for Process Control •Available in PFA, Epoxy and other materials. Consult Sales Department for complete information Materials: Brass (ASTM B-16), Carbon Steel (C-1018), Stainless Steel A.I.S.I. 304 & A.I.S.I. 316, Monel. Wells are also available in special materials; prices on request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Threaded Thermowell - 385H - OMEGA Engineering, Inc.
Norwalk, CT, USA
Heavy Duty Threaded Thermowell
385H
Heavy Duty Threaded Thermowell 385H
Application: Standard length, 3/8" stem, bimetal thermometers. #14 gage thermocouple elements. Armored liquid-in-glass test thermometers. Other temperature-sensing elements having .377 in. maximum diameter. Connection Size: 1" NPT is standard. Other thread sizes are available upon request. Protective Coatings for Thermowells: • Resist Corrosion • For Chemical Baths • Color-Coded Sensors for Process Control •Available in PFA, Epoxy and other materials. Consult Sales Department for complete information Materials: Brass (ASTM B-16), Carbon Steel (C-1018), Stainless Steel A.I.S.I. 304 & A.I.S.I. 316, Monel. Wells are also available in special materials; prices on request.

Application:
Standard length, 3/8" stem, bimetal thermometers. #14 gage thermocouple elements. Armored liquid-in-glass test thermometers. Other temperature-sensing elements having .377 in. maximum diameter.
Connection Size:
1" NPT is standard. Other thread sizes are available upon request.
Protective Coatings for Thermowells:
• Resist Corrosion
• For Chemical Baths
• Color-Coded Sensors for Process Control
•Available in PFA, Epoxy and other materials. Consult Sales Department for complete information
Materials:
Brass (ASTM B-16), Carbon Steel (C-1018), Stainless Steel A.I.S.I. 304 & A.I.S.I. 316, Monel. Wells are also available in special materials; prices on request.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermowells
Product Number 385H
Product Name Heavy Duty Threaded Thermowell
Barrel or Shank Style Tapered Shank
Options Cap and Chain (optional feature)
Material of Construction Brass (optional feature); Carbon Steel (optional feature); Stainless Steel (optional feature)
Connection Means Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Weld-In Thermowell - WI4 Series - Pyromation
Specs
Barrel or Shank Style Tapered Shank
Options Cap and Chain (optional feature)
Material of Construction Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature); (Zirconium)
View Details
Solid Drilled Thermowell - TSW400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Barrel or Shank Style Stepped Shank well
Material of Construction Stainless Steel; Other Material; (Hastelloy C-276 / 2.4819, Inconel 600, Monel 400, Duplex, Super duplex, Others)
Connection Means Socket-weld or Weld-in; Flanged; Threaded
View Details
047-0014 Thermowells -  - Neo-Dyn
Specs
Barrel or Shank Style Tapered Shank
Material of Construction Stainless Steel
Thread Options 3/4" NPT (optional feature); 1" NPT (optional feature)
View Details
Thermowells / Protection Tubes -  - United Electric Controls Company
United Electric Controls Company
Specs
Barrel or Shank Style Stepped Shank well (optional feature); Tapered Shank (optional feature)
Material of Construction Alloy Steel (optional feature); Aluminum (optional feature); Brass (optional feature); Carbon Steel (optional feature); Monel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
Connection Means Threaded
View Details