OMEGA Engineering, Inc. General Purpose Test Wells 385A and 260A

Description
Application: Armored liquid-in-glass test thermometers. #14 gage test thermocouples. Bimetal test thermometers. Connection Size: 1/2" NPT external thread is standard. Lagging Extension: When extra head length is required to extend through insulation, 2 1/2" lagging extension is standard. Materials: Brass (ASTM B-16), Carbon Steel (C-1018), A.I.S.I. 304 & A.I.S.I. 316 Stainless Steel. Other materials available on request.
Datasheet
Description
Application: Armored liquid-in-glass test thermometers. #14 gage test thermocouples. Bimetal test thermometers. Connection Size: 1/2" NPT external thread is standard. Lagging Extension: When extra head length is required to extend through insulation, 2 1/2" lagging extension is standard. Materials: Brass (ASTM B-16), Carbon Steel (C-1018), A.I.S.I. 304 & A.I.S.I. 316 Stainless Steel. Other materials available on request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Test Wells - 385A and 260A - OMEGA Engineering, Inc.
Norwalk, CT, USA
General Purpose Test Wells
385A and 260A
General Purpose Test Wells 385A and 260A
Application: Armored liquid-in-glass test thermometers. #14 gage test thermocouples. Bimetal test thermometers. Connection Size: 1/2" NPT external thread is standard. Lagging Extension: When extra head length is required to extend through insulation, 2 1/2" lagging extension is standard. Materials: Brass (ASTM B-16), Carbon Steel (C-1018), A.I.S.I. 304 & A.I.S.I. 316 Stainless Steel. Other materials available on request.

Application:
Armored liquid-in-glass test thermometers. #14 gage test thermocouples. Bimetal test thermometers.
Connection Size:
1/2" NPT external thread is standard.
Lagging Extension:
When extra head length is required to extend through insulation, 2 1/2" lagging extension is standard.
Materials:
Brass (ASTM B-16), Carbon Steel (C-1018), A.I.S.I. 304 & A.I.S.I. 316 Stainless Steel. Other materials available on request.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermowells
Product Number 385A and 260A
Product Name General Purpose Test Wells
Barrel or Shank Style Straight Shank
Options Cap and Chain (optional feature)
Material of Construction Brass (optional feature); Carbon Steel (optional feature); Stainless Steel (optional feature)
Connection Means Threaded
Thread Options 1/2" NPT (optional feature); 3/4" NPT (optional feature); 1" NPT (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

047-0014 Thermowells -  - Neo-Dyn
Specs
Barrel or Shank Style Tapered Shank
Material of Construction Stainless Steel
Thread Options 3/4" NPT (optional feature); 1" NPT (optional feature)
View Details
Solid Drilled Thermowell - TSW400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Barrel or Shank Style Stepped Shank well
Material of Construction Stainless Steel; Other Material; (Hastelloy C-276 / 2.4819, Inconel 600, Monel 400, Duplex, Super duplex, Others)
Connection Means Socket-weld or Weld-in; Flanged; Threaded
View Details
HRSG Thermowells -  - Conax Technologies
Conax Technologies
Specs
Material of Construction Other Material; (F21 And F22 Alloys With Full Material Certifications)
View Details
Thermowells - Series 45 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Barrel or Shank Style Tapered Shank
Material of Construction Brass; Monel; Stainless Steel; Other Material; (Steel)
Connection Means Threaded
View Details