OMEGA ENGINEERING, INC.
3390A-R -- DUAL RELAY OUTPUT MODULE OMEGA
OMEGA Engineering, Inc.
Dual Relay Output Module Omega
3390A-R
Description
DUAL RELAY OUTPUT MODULE
Description
DUAL RELAY OUTPUT MODULE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH0756 |
|
Product Name
|
Dual Relay Output Module Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
48.73 SCFM (82.83 m³/hr)
Nominal Voltage
12 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1701 to ? in H2O (0.3178 to ? Torr)
Maximum Sound Level
36.9 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
30.5 SCFM (51.84 m³/hr)
Maximum Static Pressure
0.0890 in H2O (0.1663 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2750 SCFM (4674 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details