OMEGA ENGINEERING, INC.
316-RTD-2CU-MO-2.0MM -- MINERAL INSULATED CABLE OMEGA
OMEGA Engineering, Inc.
Mineral Insulated Cable Omega
316-RTD-2CU-MO-2.0MM
Description
MINERAL INSULATED CABLE
Description
MINERAL INSULATED CABLE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH0604 |
|
Product Name
|
Mineral Insulated Cable Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
50 SCFM (84.99 m³/hr)
Maximum Sound Level
35.2 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
47.7 SCFM (81.08 m³/hr)
Maximum Static Pressure
0.2600 in H2O (0.4858 Torr)
View Details