OMEGA ENGINEERING, INC.
316-E-MO-062-SLE -- MINERAL INSULATED CABLE OMEGA
OMEGA Engineering, Inc.
Mineral Insulated Cable Omega
316-E-MO-062-SLE
Description
MINERAL INSULATED CABLE
Description
MINERAL INSULATED CABLE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH0449 |
|
Product Name
|
Mineral Insulated Cable Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
351 SCFM (597 m³/hr)
Maximum Sound Level
65 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
12 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5.5 SCFM (9.35 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details