OMEGA ENGINEERING, INC.
308A-006U02 -- DOOR FOR 4000S OMEGA
OMEGA Engineering, Inc.
Door For 4000S Omega
308A-006U02
Description
DOOR FOR 4000S
Description
DOOR FOR 4000S
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH0366 |
|
Product Name
|
Door For 4000S Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
23.66 SCFM (40.22 m³/hr)
Nominal Voltage
230 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
11 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2750 SCFM (4674 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details