OMEGA Engineering, Inc. Mi Cable Omega 304-E-250-DUAL-EM

Description
MI Cable: T/C MI Cable (Standard Construction) RoHS Compliant: Yes
Description
MI Cable: T/C MI Cable (Standard Construction) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mi Cable Omega - 61AH0158 - Newark, An Avnet Company
Chicago, IL, United States
Mi Cable Omega
61AH0158
Mi Cable Omega 61AH0158
MI Cable: T/C MI Cable (Standard Construction) RoHS Compliant: Yes

MI Cable: T/C MI Cable (Standard Construction) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 61AH0158
Product Name Mi Cable Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Touch-Safe Ptc Fan Heater 400W Stego - 26Y2264 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fans - 1759794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 106 SCFM (180 m³/hr)
Blower/Fan Type Axial Fan
View Details